The THS1206IDA is a 12-bit, 6 MSPS, four-channel simultaneous sampling analog-to-digital converter with an integrated 16-word FIFO, designed for single-supply 5 V analog operation and 3 V or 5 V digital interface compatibility. It operates over a temperature range of -40°C to 85°C and is packaged in a 32-pin TSSOP with dimensions compatible with standard PCB assembly practices. The device supports single-ended or differential input configurations, auto-scan mode for 2 to 4 inputs, and offers a signal-to-noise and distortion ratio of 68 dB at fI = 2 MHz, with differential and integral nonlinearity errors of ±1 LSB and ±1.5 LSB respectively over the full operating range. It includes internal voltage references and a glueless DSP interface, consuming a maximum of 216 mW power.
12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power 32-TSSOP -40 to 85
12-Bit 6MSPS ADC, 4-Ch, Parallel, 1.5LSB INL, 32-TSSOP Product overview: THS1206IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1206IDA can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
Manufacturer: Texas Instruments
Win Source Part Number: 1266995-THS1206IDA
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 6M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: THS1206
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3V ~ 5.25V
IC ADC 12BIT PIPELINED 32TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1206IDA | 700-THS1206IDA | 296-2833-5-ND | THS1206IDA | 1266995-THS1206IDA | 815-THS1206IDA | THS1206IDA | THS1206IDA | THS1206IDA |
| Product Name | THS1206 12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1206IDA | IC ADC 12BIT PIPELINED 32TSSOP | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | SSOP | SSOP; 32-TSSOP (0.240, 6.10mm Width) | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||||
| INL | 1.5 LSB |