Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS5220PFBT

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-16927-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-16927-2-ND
Analog to Digital Converters (ADC) 296-16927-2-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
700-ADS5220PFBT
3.3V Analog-to-Digital Converter IC 700-ADS5220PFBT
12-bit 40MSPS ADC, 3.3V, Differential, Parallel, TQFP Product overview: ADS5220PFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5220PFBT can be used for catalog matching and distributor lookup.

12-bit 40MSPS ADC, 3.3V, Differential, Parallel, TQFP Product overview: ADS5220PFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5220PFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS5220PFBT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5220PFBT
1141712-ADS5220PFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5220PFBT 1141712-ADS5220PFBT
Manufacturer: Texas Instruments Win Source Part Number: 1141712-ADS5220PFBT Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 40M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Part Status: Last Time Buy Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ADS5220 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1141712-ADS5220PFBT
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 40M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Part Status: Last Time Buy
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ADS5220
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5220PFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5220PFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5220PFBT
IC ADC 12BIT PIPELINED 48TQFP

IC ADC 12BIT PIPELINED 48TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5220PFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5220PFBT
Analog to Digital Converters (ADC) ADS5220PFBT
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)

Buy Now Datasheet
IC ADC 12BIT 3.3V 40MSPS 48-TQFP - 815-ADS5220PFBT - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT 3.3V 40MSPS 48-TQFP
815-ADS5220PFBT
IC ADC 12BIT 3.3V 40MSPS 48-TQFP 815-ADS5220PFBT
IC ADC 12BIT 3.3V 40MSPS 48-TQFP

IC ADC 12BIT 3.3V 40MSPS 48-TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS5220PFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5220PFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS5220PFBT
IC ADC 12BIT PIPELINED 48TQFP

IC ADC 12BIT PIPELINED 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-16927-2-ND 700-ADS5220PFBT ADS5220PFBT 1141712-ADS5220PFBT ADS5220PFBT ADS5220PFBT 815-ADS5220PFBT ADS5220PFBT
Product Name Analog to Digital Converters (ADC) 3.3V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5220PFBT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 12BIT 3.3V 40MSPS 48-TQFP Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP; 48-TQFP TQFP QFP; TQFP; TQFP48 48-TQFP QFP; TQFP; 48-TQFP QFP; 48-TQFP
Packing Method Tape Reel Tape Reel; Tape & Reel Tape Reel; Reel Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 48 48
Resolution 12 bits 12 bits 12 bits 1.5 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details