The ADS7279 is a low-power, 14-bit, 1 MSPS analog-to-digital converter with a unipolar input range of 0 V to VREF, designed for applications in communications, medical instruments, and data acquisition systems. It operates over a -40°C to +85°C temperature range and is housed in a 4×4 QFN-16 package. The device supports a SPI/DSP-compatible serial interface with SCLK up to 50 MHz, features built-in conversion clock, and includes deep, nap, and auto-nap power-down modes. It achieves ±0.4 LSB typical integral nonlinearity and ±0.4 LSB typical differential nonlinearity at 5V supply, with a maximum offset error of ±1.25 mV at 3 V and ±1.25 mV at 5 V. The ADC delivers 85.9 dB SNR and 105.3 dB SFDR at 10 kHz input frequency.
Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
14-Bit 1MS/s ADC, Single-Ended Unipolar, Serial Interface, VQFN Product overview: ADS7279IRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7279IRSAT can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 768113-ADS7279IRSAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 14
Number of Converters: 1
Family Name: ADS7279
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): AD7476AYRM; AD7475ARM; AD7476AAKS-REEL;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC ADC 14BIT SAR 16QFN
IC ADC 14BIT SAR 16QFN
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)
IC ADC 14BIT 1MSPS 16-QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7279IRSAT | 700-ADS7279IRSAT | 296-23666-2-ND | 768113-ADS7279IRSAT | ADS7279IRSAT | ADS7279IRSAT | ADS7279IRSAT | 815-ADS7279IRSAT |
| Product Name | ADS7279 Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7279IRSAT | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 14BIT 1MSPS 16-QFN |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI, DSP | SPI; SPI, DSP | Serial; SPI; SPI, DSP | ||
| Package Type | QFN,TSSOP | VQFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | |||
| INL | 1 LSB |