Texas Instruments ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter ADC122S021CIMM/NOPB

Description
2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter - ADC122S021CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter
ADC122S021CIMM/NOPB
ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter ADC122S021CIMM/NOPB
2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPB
008713-ADC122S021CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPB 008713-ADC122S021CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 008713-ADC122S021CIM M/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Building Automation, Consumer Electronics, Motor Drive & Control, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 008713-ADC122S021CIMM/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Building Automation, Consumer Electronics, Motor Drive & Control, Power Management

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC122S021CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC122S021CIMM/NOPBDKR-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC122S021CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC122S021CIMM/NOPBCT-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC122S021CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC122S021CIMM/NOPBTR-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADC122S021CIMM/NOPB
MSOP Analog-to-Digital Converter IC 700-ADC122S021CIMM/NOPB
2-Ch 12-Bit 200kS/s ADC, SPI, Single-Ended, MSOP Product overview: ADC122S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S021CIMM/N OPB can be used for catalog matching and distributor lookup.

2-Ch 12-Bit 200kS/s ADC, SPI, Single-Ended, MSOP Product overview: ADC122S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC122S021CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC122S021CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC122S021CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
IC ADC 12BIT SAR 8VSSOP - 815-ADC122S021CIMM/NOPB - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT SAR 8VSSOP
815-ADC122S021CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP 815-ADC122S021CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC122S021CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC122S021CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC122S021CIMM/NOPB
Analog to Digital Converters (ADC) ADC122S021CIMM/NOPB
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC122S021CIMM/NOPB 008713-ADC122S021CIMM/NOPB ADC122S021CIMM/NOPBDKR-ND ADC122S021CIMM/NOPBCT-ND ADC122S021CIMM/NOPBTR-ND 700-ADC122S021CIMM/NOPB ADC122S021CIMM/NOPB 815-ADC122S021CIMM/NOPB ADC122S021CIMM/NOPB ADC122S021CIMM/NOPB
Product Name ADC122S021 2 Channel, 50 ksps to 200 ksps 12-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC122S021CIMM/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) MSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 12BIT SAR 8VSSOP Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI SPI SPI, Serial Serial; SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 1.5 bits 12 bits
INL 1.1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
Specs
Interface Type SPI; SPI, DSP
Package Type SOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers