Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y5PAGR MSC1214Y5PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1227118-MSC1214Y5PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1214 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1214Y5PAGT; MSC1214Y5PAGTG4; MSC1214Y5PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1227118-MSC1214Y5PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1214 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1214Y5PAGT; MSC1214Y5PAGTG4; MSC1214Y5PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y5PAGR
1227118-MSC1214Y5PAGR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y5PAGR 1227118-MSC1214Y5PAGR
Manufacturer: Texas Instruments Win Source Part Number: 1227118-MSC1214Y5PAG R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1214 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1214Y5PAGT; MSC1214Y5PAGTG4; MSC1214Y5PAGRG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227118-MSC1214Y5PAGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Family Name: MSC1214
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1214Y5PAGT; MSC1214Y5PAGTG4; MSC1214Y5PAGRG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC 8051 PREC ADC/DAC 64-TQFP - 815-MSC1214Y5PAGR - Utmel Electronic Limited
Hong Kong, China
IC 8051 PREC ADC/DAC 64-TQFP
815-MSC1214Y5PAGR
IC 8051 PREC ADC/DAC 64-TQFP 815-MSC1214Y5PAGR
IC 8051 PREC ADC/DAC 64-TQFP

IC 8051 PREC ADC/DAC 64-TQFP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1214Y5PAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1214Y5PAGR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1214Y5PAGR
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1227118-MSC1214Y5PAGR 815-MSC1214Y5PAGR MSC1214Y5PAGR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1214Y5PAGR IC 8051 PREC ADC/DAC 64-TQFP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel Serial; Parallel; Serial, Parallel
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 1 kSamples/Sec 1 kSamples/Sec
Unlock Full Specs
to access all available technical data