Texas Instruments ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC ADS7948SRTET

Description
10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125
Request a Quote
Description
10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7948 is a 10-bit, 2.57 MSPS, dual-channel, successive approximation register analog-to-digital converter with a SPI-compatible interface, operating from a 2.7 V to 5.5 V analog supply and 1.65 V to AVDD digital supply. It consumes 7.5 mW at 2 MSPS and features automatic power-down for lower power operation at reduced speeds. The device offers 1 LSB maximum INL, 72 dB minimum SNR, and is specified over the extended temperature range of -40°C to +125°C. It is packaged in a 3-mm × 3-mm WQFN-16 package.

Datasheet Summary
Powered by GS/AI

The ADS7948 is a 10-bit, 2.57 MSPS, dual-channel, successive approximation register analog-to-digital converter with a SPI-compatible interface, operating from a 2.7 V to 5.5 V analog supply and 1.65 V to AVDD digital supply. It consumes 7.5 mW at 2 MSPS and features automatic power-down for lower power operation at reduced speeds. The device offers 1 LSB maximum INL, 72 dB minimum SNR, and is specified over the extended temperature range of -40°C to +125°C. It is packaged in a 3-mm × 3-mm WQFN-16 package.

Suppliers

Company
Product
Description
Supplier Links
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC - ADS7948SRTET - Texas Instruments
Dallas, TX, United States
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC
ADS7948SRTET
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC ADS7948SRTET
10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125

10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC 16-WQFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-32021-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32021-1-ND
Analog to Digital Converters (ADC) 296-32021-1-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-32021-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32021-2-ND
Analog to Digital Converters (ADC) 296-32021-2-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-32021-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-32021-6-ND
Analog to Digital Converters (ADC) 296-32021-6-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Analog-to-Digital Converter IC
700-ADS7948SRTET
Dual 5.5V Analog-to-Digital Converter IC 700-ADS7948SRTET
12-Bit, 2.57MSPS, 2Ch, SPI SAR ADC, 1.65-5.5V Product overview: ADS7948SRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7948SRTET can be used for catalog matching and distributor lookup.

12-Bit, 2.57MSPS, 2Ch, SPI SAR ADC, 1.65-5.5V Product overview: ADS7948SRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7948SRTET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS7948SRTET - Rochester Electronics
Newburyport, MA, United States
ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC

ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits(ICs)
077805-ADS7948SRTET
Integrated Circuits(ICs) 077805-ADS7948SRTET
Manufacturer: Texas Instruments Win Source Part Number: 077805-ADS7948SRTET Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters (ADC) Packaging: Reel Operating Temperature Range: -40°C ~ 125°C Package: 16-WFQFN Exposed Pad Manufacturer Device Package: 16-WQFN (3x3) Standard Package: 1 Catalog: 10 Bit Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Pseudo-Differential Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 2M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply Analog: 2.7 V ~ 5.25 V Voltage - Supply Digital: 1.65 V ~ 5.25 V Family Name: ADS7948 Alternative Parts (Cross-Reference): ADS7948SRTER; AD7912AUJ-REEL7; AD7912AUJ-RL; AD7322BRU; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077805-ADS7948SRTET
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Reel
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad
Manufacturer Device Package: 16-WQFN (3x3)
Standard Package: 1
Catalog: 10 Bit
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 2M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply Analog: 2.7 V ~ 5.25 V
Voltage - Supply Digital: 1.65 V ~ 5.25 V
Family Name: ADS7948
Alternative Parts (Cross-Reference): ADS7948SRTER; AD7912AUJ-REEL7; AD7912AUJ-RL; AD7322BRU;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7948SRTET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7948SRTET
Data Acquisition - Analog to Digital Converters (ADC) ADS7948SRTET
IC ADC 10BIT SAR 16WQFN

IC ADC 10BIT SAR 16WQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7948SRTET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7948SRTET
Analog to Digital Converters (ADC) ADS7948SRTET
10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

10 Bit Analog to Digital Converter 2 Input 1 SAR 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7948SRTET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7948SRTET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7948SRTET
IC ADC 10BIT SAR 16WQFN

IC ADC 10BIT SAR 16WQFN

Supplier's Site
Analog to Digital Converters - ADC 10BDual ChPseudo Diff uPwr Ser SAR - 815-ADS7948SRTET - Utmel Electronic Limited
Hong Kong, China
Analog to Digital Converters - ADC 10BDual ChPseudo Diff uPwr Ser SAR
815-ADS7948SRTET
Analog to Digital Converters - ADC 10BDual ChPseudo Diff uPwr Ser SAR 815-ADS7948SRTET
Analog to Digital Converters - ADC 10BDual ChPseudo Diff uPwr Ser SAR

Analog to Digital Converters - ADC 10BDual ChPseudo Diff uPwr Ser SAR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7948SRTET 296-32021-1-ND 296-32021-2-ND 296-32021-6-ND 700-ADS7948SRTET ADS7948SRTET 077805-ADS7948SRTET ADS7948SRTET ADS7948SRTET ADS7948SRTET 815-ADS7948SRTET
Product Name ADS7948 10-Bit, 2 MSPS, Dual Channel, Pseudo-differential uPower Serial SAR ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual 5.5V Analog-to-Digital Converter IC Integrated Circuits(ICs) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters - ADC 10BDual ChPseudo Diff uPwr Ser SAR
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type WQFN 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad SOIC WQFN16 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits 1.25 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details