16-Bit 1MSPS Psuedo-Differential SAR ADC With Reference 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1142061-ADS8471IRGZR
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8471
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V
ADC, Proprietary Method, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQCC48
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
16-Bit 1MSPS SAR ADC, Parallel Interface, VQFN Product overview: ADS8471IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8471IRGZR can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 48VQFN
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
IC ADC 16BIT SAR 48VQFN
IC ADC 16BIT PAR 1M 48VQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8471IRGZR | 1142061-ADS8471IRGZR | ADS8471IRGZR | ADS8471IRGZR-ND | 700-ADS8471IRGZR | ADS8471IRGZR | ADS8471IRGZR | ADS8471IRGZR | 815-ADS8471IRGZR |
| Product Name | ADS8471 16-Bit 1MSPS Psuedo-Differential SAR ADC With Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8471IRGZR | Analog to Digital Converters (ADC) | 16-bit VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 16BIT PAR 1M 48VQFN | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | VQFN | LCC48 | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | ||||
| INL | 1 LSB |