Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGT MSC1213Y2PAGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 789496-MSC1213Y2PAGT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y2PAGR; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4; MSC1213Y2PAGTG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 789496-MSC1213Y2PAGT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y2PAGR; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4; MSC1213Y2PAGTG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGT
789496-MSC1213Y2PAGT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGT 789496-MSC1213Y2PAGT
Manufacturer: Texas Instruments Win Source Part Number: 789496-MSC1213Y2PAGT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Family Name: MSC1213 Categories: Integrated Circuits (ICs) Sampling Rate: 1k Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSC1213Y2PAGR; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4; MSC1213Y2PAGTG4; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789496-MSC1213Y2PAGT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Family Name: MSC1213
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSC1213Y2PAGR; MSC1213Y2PAGTG4; MSC1213Y2PAGRG4; MSC1213Y2PAGTG4;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1213Y2PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1213Y2PAGT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1213Y2PAGT
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site
IC 8051 PREC ADC/DAC 64-TQFP - 815-MSC1213Y2PAGT - Utmel Electronic Limited
Hong Kong, China
IC 8051 PREC ADC/DAC 64-TQFP
815-MSC1213Y2PAGT
IC 8051 PREC ADC/DAC 64-TQFP 815-MSC1213Y2PAGT
IC 8051 PREC ADC/DAC 64-TQFP

IC 8051 PREC ADC/DAC 64-TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 789496-MSC1213Y2PAGT MSC1213Y2PAGT 815-MSC1213Y2PAGT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1213Y2PAGT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose IC 8051 PREC ADC/DAC 64-TQFP
Interface Type Serial; Parallel; Serial, Parallel Serial; Parallel; Serial, Parallel
Packing Method Tape Reel; Reel package Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 1 kSamples/Sec 1 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
 - ADC08351CIMTC - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SSOP; TSSOP20
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD573JD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details