The ADS6125 is a 12-bit analog-to-digital converter with a maximum sampling rate of 125 MSPS, featuring programmable coarse and fine gain for SNR/SFDR optimization and selectable DDR LVDS or parallel CMOS outputs. It operates from a 3.3V analog and 1.8V to 3.3V digital supply, includes an internal reference with external reference support, and integrates a clock duty cycle stabilizer. The device is housed in a 32-pin VQFN package measuring 5 mm × 5 mm and is specified for operation over the industrial temperature range of -40°C to 85°C.
Low Power 12-bit 125MSPS ADC with selectable parallel CMOS or LVDS outputs 32-VQFN -40 to 85
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQCC32
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
12-Bit 125MSPS ADC, Differential, DDR/LVDS/Parallel, VQFN Product overview: ADS6125IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6125IRHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 812278-ADS6125IRHBR
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 125M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: ADS6125
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-VQFN (5x5)
IC ADC 12BIT PIPELINED 32VQFN
IC ADC 12BIT SER/PAR 125M 32VQFN
IC ADC 12BIT PIPELINED 32VQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6125IRHBR | ADS6125IRHBR | ADS6125IRHBR-ND | 700-ADS6125IRHBR | 812278-ADS6125IRHBR | ADS6125IRHBR | ADS6125IRHBR | 815-ADS6125IRHBR | ADS6125IRHBR |
| Product Name | ADS6125 Low Power 12-bit 125MSPS ADC with selectable parallel CMOS or LVDS outputs | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6125IRHBR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT SER/PAR 125M 32VQFN | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN32 | 32-VFQFN Exposed Pad | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | ||||
| DNL | 2 LSB | 0.0488 LSB |