The ADS5281 is a 12-bit, octal-channel analog-to-digital converter with a 50MSPS sampling rate, featuring serialized LVDS outputs and designed for applications such as medical imaging and wireless base-station infrastructure. It is available in an HTQFP-80 package with a 9mm × 9mm PowerPAD™, and operates over the industrial temperature range of -40°C to +85°C. The device uses a 3.3V analog supply and a 1.8V digital supply, with a 2Vpp analog input range and power dissipation of 48mW per channel at 30MSPS, 55mW at 40MSPS, and 64mW at 50MSPS.
Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144491-ADS5281IPFPR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Serial, SPI
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 50M
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
8-Ch 12-Bit 50MSPS ADC, LVDS/Parallel Interface, HTQFP Product overview: ADS5281IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5281IPFPR can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5281IPFPR | 144491-ADS5281IPFPR | ADS5281IPFPR-ND | 700-ADS5281IPFPR | ADS5281IPFPR | 815-ADS5281IPFPR | ADS5281IPFPR | ADS5281IPFPR |
| Product Name | ADS5281 Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5281IPFPR | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT PIPELINED 80HTQFP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | LVDS, Parallel | Serial; SPI; LVDS - Serial, SPI | Serial; Parallel; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | HTQFP,VQFN | QFP; TQFP; 80-HTQFP (12x12) | TQFP; 80-TQFP Exposed Pad | HTQFP | QFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| DNL | 0.7500 LSB | 0.0366 LSB |