31b 4kS/s 2-Ch Delta-Sigma ADC, SPI, 2.5V, TSSOP Product overview: ADS1282IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1282IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083038-ADS1282IPWR
Packaging: Reel - TR
Features: PGA
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 31
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1282
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 4k
Alternative Parts (Cross-Reference): ADS1282IPW;
Introduction Date: July 01, 2007
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
IC ADC 31BIT SIGMA-DELTA 28TSSOP
IC ADC 31BIT HI-RES SER 28-TSSOP
IC ADC 31BIT SIGMA-DELTA 28TSSOP
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS1282IPWR | 083038-ADS1282IPWR | 296-43629-2-ND | 296-43629-6-ND | 296-43629-1-ND | ADS1282IPWR | 815-ADS1282IPWR | ADS1282IPWR | ADS1282IPWR |
| Product Name | 2.5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1282IPWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 31BIT HI-RES SER 28-TSSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI, Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 31 bits | 31 bits | 31 bits | 31 bits | 3.88 bits | 31 bits | |||
| Dissipation | 35 milliwatts | 25 milliwatts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |