EVAL BOARD FOR ADC12DJ3200 Product overview: ADC12DJ3200EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADC12DJ3200EVM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910219-ADC12DJ3200EV
Features: - series 12 Bit 6.4G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Package: Bulk
Family Name: ADC12
Categories: Development Boards
ECCN: 3A002H1C
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 296-47689, ADC12DJ3200EVM-ND
EVAL BOARD FOR ADC12DJ3200
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 791-ADC12DJ3200EVM | 910219-ADC12DJ3200EVM | 815-ADC12DJ3200EVM |
| Product Name | Analog-to-Digital Converter IC | Evaluation Boards - Analog to Digital Converters (ADCs) - ADC12DJ3200EVM | EVAL BOARD FOR ADC12DJ3200 |
| Interface Type | Serial | Serial; Serial |