8051 CPU with 32kB Memory, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 143129-MSC1212Y5PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Alternative Parts (Cross-Reference): MSC1212Y5PAGR; MSC1212Y5PAGRG4; MSC1212Y5PAGTG4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Data Acquisition ADCs/DACs - Specialized Precision ADC & DACs w/8051 CPU & Flash
IC ADC/DAC 1K 64TQFP
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1212Y5PAGT | 143129-MSC1212Y5PAGT | 815-MSC1212Y5PAGT | MSC1212Y5PAGT |
| Product Name | MSC1212Y5 8051 CPU with 32kB Memory, 24-Bit ADC, and Quad 16-Bit DACs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y5PAGT | Data Acquisition ADCs/DACs - Specialized Precision ADC & DACs w/8051 CPU & Flash | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel | Serial; Parallel; Serial, Parallel | |
| Package Type | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP; 64-TQFP | QFP |
| Resolution | 24 bits | 3 bits | ||
| Dissipation | 4 milliwatts | |||
| Input Voltage | 2.7 to 5.25 volts |