Texas Instruments ADS1251 ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1251UG4

Description
ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1251 ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter - ADS1251UG4 - Texas Instruments
Dallas, TX, United States
ADS1251 ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter
ADS1251UG4
ADS1251 ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1251UG4
ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter 8-SOIC -40 to 85

ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter 8-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36075-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36075-5-ND
Analog to Digital Converters (ADC) 296-36075-5-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADS1251UG4
SOIC Analog-to-Digital Converter IC 700-ADS1251UG4
24-Bit 20kS/s Diff ADC, SPI, 8-SOIC, -40 to 85C Product overview: ADS1251UG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1251UG4 can be used for catalog matching and distributor lookup.

24-Bit 20kS/s Diff ADC, SPI, 8-SOIC, -40 to 85C Product overview: ADS1251UG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1251UG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1251UG4
077757-ADS1251UG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1251UG4 077757-ADS1251UG4
Manufacturer: Texas Instruments Win Source Part Number: 077757-ADS1251UG4 Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20k Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 077757-ADS1251UG4
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Medical

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1251UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1251UG4
Analog to Digital Converters (ADC) ADS1251UG4
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1251UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1251UG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1251UG4
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site
IC ADC 24BIT SIGMA-DELTA 8SOIC - 815-ADS1251UG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC 24BIT SIGMA-DELTA 8SOIC
815-ADS1251UG4
IC ADC 24BIT SIGMA-DELTA 8SOIC 815-ADS1251UG4
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1251UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1251UG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1251UG4
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1251UG4 296-36075-5-ND 700-ADS1251UG4 077757-ADS1251UG4 ADS1251UG4 ADS1251UG4 815-ADS1251UG4 ADS1251UG4
Product Name ADS1251 ResolutionPlus 24-Bit, 20kHz, Low Power Analog-to-Digital Converter Analog to Digital Converters (ADC) SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1251UG4 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 24BIT SIGMA-DELTA 8SOIC Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 3 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers