12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 910890-ADS7844NG4
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS7844
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
12-Bit 8-Ch Serial ADC, 200kS/s, SSOP Product overview: ADS7844NG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844NG4 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 12BIT SAR 20SSOP
IC ADC 12BIT 8-CHANNEL 20-SSOP
IC ADC 12BIT SAR 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7844NG4 | 910890-ADS7844NG4 | ADS7844NG4-ND | 700-ADS7844NG4 | ADS7844NG4 | ADS7844NG4 | 815-ADS7844NG4 | ADS7844NG4 |
| Product Name | ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844NG4 | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT 8-CHANNEL 20-SSOP | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial | Serial; SPI; SPI | SPI; SPI | |||
| Package Type | SSOP | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | SSOP; 20-SSOP (0.209, 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| INL | 1 LSB |