12-bit, 500 MSPS Analog-to-Digital Converter with Buffered Input 80-HTQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
12-Bit 500MSPS ADC, Differential, LVDS/Parallel, HTQFP Product overview: ADS5463IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5463IPFPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 810069-ADS5463IPFPR
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 500M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 3V ~ 3.6V, 5V
Voltage - Supply, Digital: 3V ~ 3.6V
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 4 (72 Hours)
Part Number Series: ADS5463
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
IC ADC 12BIT PIPELINED 80HTQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5463IPFPR | ADS5463IPFPR-ND | 700-ADS5463IPFPR | 810069-ADS5463IPFPR | ADS5463IPFPR | 815-ADS5463IPFPR | ADS5463IPFPR | ADS5463IPFPR |
| Product Name | ADS5463 12-bit, 500 MSPS Analog-to-Digital Converter with Buffered Input | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5463IPFPR | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT PIPELINED 80HTQFP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | LVDS, Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | TQFP; 80-TQFP Exposed Pad | HTQFP | QFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | ||
| Screening Level | Military | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| DNL | 0.9500 LSB |