Texas Instruments ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1254EG4

Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter - ADS1254EG4 - Texas Instruments
Dallas, TX, United States
ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter
ADS1254EG4
ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1254EG4
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85

24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254EG4
860406-ADS1254EG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254EG4 860406-ADS1254EG4
Manufacturer: Texas Instruments Win Source Part Number: 860406-ADS1254EG4 Operating Temperature Range: -40°C ~ 85°C Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP Package: 20-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ADS1254 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860406-ADS1254EG4
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS1254
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1254EG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1254EG4-ND
Analog to Digital Converters (ADC) ADS1254EG4-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS1254EG4
SSOP Analog-to-Digital Converter IC 700-ADS1254EG4
24-Bit 4-Ch Delta-Sigma ADC, 20kS/s, SPI, SSOP Product overview: ADS1254EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1254EG4 can be used for catalog matching and distributor lookup.

24-Bit 4-Ch Delta-Sigma ADC, 20kS/s, SPI, SSOP Product overview: ADS1254EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1254EG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS1254EG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

Supplier's Site Datasheet
IC ADC 24BIT SER 20.8KHZ 20-QSOP - 815-ADS1254EG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC 24BIT SER 20.8KHZ 20-QSOP
815-ADS1254EG4
IC ADC 24BIT SER 20.8KHZ 20-QSOP 815-ADS1254EG4
IC ADC 24BIT SER 20.8KHZ 20-QSOP

IC ADC 24BIT SER 20.8KHZ 20-QSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1254EG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1254EG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1254EG4
IC ADC 24BIT SIGMA-DELTA 20SSOP

IC ADC 24BIT SIGMA-DELTA 20SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1254EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1254EG4
Analog to Digital Converters (ADC) ADS1254EG4
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1254EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1254EG4
Analog to Digital Converters (ADC) ADS1254EG4
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1254EG4 860406-ADS1254EG4 ADS1254EG4-ND 700-ADS1254EG4 ADS1254EG4 815-ADS1254EG4 ADS1254EG4 ADS1254EG4 ADS1254EG4
Product Name ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254EG4 Analog to Digital Converters (ADC) SSOP Analog-to-Digital Converter IC IC ADC 24BIT SER 20.8KHZ 20-QSOP Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI Serial SPI; SPI SPI; SPI
Package Type SSOP SOP; SSOP; 20-SSOP SSOP; "20-SSOP (0.154"", 3.90mm Width)" SSOP SOP; SSOP; SSOP20 SSOP; 20-SSOP (0.154, 3.90mm Width) SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 3 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers