8-Bit 20MSPS ADC, 1-Ch, Parallel, 5V, SOP Product overview: TLC5510AINSRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5510AINSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269061-TLC5510AINSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC ADC 8BIT 20MSPS HS 24-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-TLC5510AINSRG4 | 1269061-TLC5510AINSRG4 | 815-TLC5510AINSRG4 |
| Product Name | 8-bit 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5510AINSRG4 | IC ADC 8BIT 20MSPS HS 24-SOP |
| Interface Type | Parallel | Parallel; Parallel | |
| Package Type | SOP | SOP | |
| Resolution | 8 bits | 1 bits | |
| Dissipation | 150 milliwatts | 150 milliwatts | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) |