Precision analog-to-digital converter (ADC) with an 8051-compatible microcontroller and 4 kB of flash memory, packaged in a 64-pin TQFP with industrial temperature range of -40°C to +125°C, operating from 2.7V to 5.25V, featuring 24-bit no missing codes resolution, programmable gain amplifier up to 128, and low power consumption of 4 mW.
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 4k Flash Memory 64-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1227095-MSC1210Y2PAG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Data Interface: Serial, Parallel
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: MSC1210Y2
Categories: Integrated Circuits (ICs)
Sampling Rate: 1k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): DS80C390-FNL; DS80C390-FCD; DS80C390-FCL;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC ADC W/MICROCTRLR 64-TQFP
IC ADC/DAC 24BIT 1K 64TQFP
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MSC1210Y2PAGR | 1227095-MSC1210Y2PAGR | 815-MSC1210Y2PAGR | MSC1210Y2PAGR |
| Product Name | MSC1210Y2 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 4k Flash Memory | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y2PAGR | IC ADC W/MICROCTRLR 64-TQFP | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Parallel | Serial; Parallel; Serial, Parallel | Serial; Parallel; SPI; Serial, Parallel | |
| Package Type | TQFP | QFP; 64-TQFP | QFP | |
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 4 milliwatts | |||
| Input Voltage | 2.7 to 5.25 volts |