IC ADC 24BIT SIGMA-DELTA 20DIP Product overview: HI7191IPZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7191IPZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180543-HI7191IPZ
Packaging: Tube
Mounting Style: Through Hole
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 625
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: HI7191
Manufacturer Pack Quantity: 180
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±5V
Supply Voltage , Digital: 5V
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP
IC ADC 24BIT SIGMA-DELTA 20DIP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP
IC ADC 24BIT SIGMA-DELTA 20DIP
IC ADC 24BIT PROGBL SER 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-HI7191IPZ | 1180543-HI7191IPZ | HI7191IPZ-ND | HI7191IPZ | HI7191IPZ | HI7191IPZ | 391-HI7191IPZ |
| Product Name | 24BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7191IPZ | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 24BIT PROGBL SER 20DIP |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial; SPI; 2-Wire, SPI, Serial | ||
| Package Type | Tube | DIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | DIP; PDIP | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Input Voltage | 5 volts | 5 volts | 5 volts |