Dual 14-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
14-Bit 125MSPS Dual ADC, DDR/LVDS/Parallel, VQFN Product overview: ADS62P45IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P45IRGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144865-ADS62P45IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC ADC 14BIT DUAL 125MSPS 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62P45IRGCT | 296-23138-2-ND | 700-ADS62P45IRGCT | 144865-ADS62P45IRGCT | 815-ADS62P45IRGCT | ADS62P45IRGCT | ADS62P45IRGCT | ADS62P45IRGCT |
| Product Name | ADS62P45 Dual 14-bit 125MSPS ADC with selectable DDR LVDS or CMOS outputs | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P45IRGCT | IC ADC 14BIT DUAL 125MSPS 64VQFN | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| DNL | 0.8000 LSB | 0.0305 LSB |