16-Bit ADC 4-Ch 500kSPS bipolar TSSOP38
16-Bit ADC 4-Ch 500kSPS bipolar TSSOP38
16-Bit ADC 4-Ch 500kSPS bipolar TSSOP38
16-Bit 500kSPS 4-Ch SAR ADC, ±10V In, 38-TSSOP, Automotive Product overview: ADS8684AIDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 10V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, 10V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8684AIDBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910932-ADS8684AIDBT
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS8684
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42529-5-ND, 296-42529-5
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP
16-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP
IC ADC 16BIT SAR 38TSSOP
IC ADC 16BIT SAR 38TSSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1330131 | 1330131P | 700-ADS8684AIDBT | 910932-ADS8684AIDBT | 296-42529-5-ND | 815-ADS8684AIDBT | ADS8684AIDBT | ADS8684AIDBT | ADS8684AIDBT |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Automotive 16-bit 10V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8684AIDBT | Analog to Digital Converters (ADC) | 16-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial (spi) | SPI; SPI | SPI; SPI | SPI; SPI | |||||
| Package Type | SSOP; Tssop | SSOP; TSSOP; TSSOP | SOP; SSOP; TSSOP; 38-TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | 38-TFSOP (0.173, 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | ||
| Pins | 38 | 38 | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||||
| ADC Type | SAR; Sar | SAR; SAR | SAR |