The ADC121C021 is a 12-bit analog-to-digital converter with an I2C-compatible interface and an alert function, designed for system monitoring and peak detection. It is available in a 6-pin SOT-23-THIN (DDC) package and operates over the industrial temperature range of -40°C to +105°C. The device supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I2C modes, has a conversion time of 1 µs, and a maximum throughput rate of 188.9 ksps. Power consumption is 0.26 mW at a 3 V supply and 0.78 mW at a 5 V supply, with automatic power-down reducing consumption to less than 1 µW when not converting. The ADC121C021CIMK/NOPB is a specific order variant of this family with a lead-free finish and RoHS compliance.
I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105
12-Bit ADC, I2C, 189kS/s, 72.5dB SNR, TSOT Product overview: ADC121C021CIMK/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121C021CIMK/N
Manufacturer: Texas Instruments
Win Source Part Number: 126291-ADC121C021CIM
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 188.9k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-THIN
IC ADC 12BIT SAR TSOT23-6
IC ADC 12BIT SAR TSOT23-6
IC ADC 12BIT I2C ALERT TSOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC121C021CIMK/NOPB | 700-ADC121C021CIMK/NOPB | 126291-ADC121C021CIMK/NOPB | ADC121C021CIMK/NOPBDKR-ND | ADC121C021CIMK/NOPBCT-ND | ADC121C021CIMK/NOPBTR-ND | ADC121C021CIMK/NOPB | ADC121C021CIMK/NOPB | ADC121C021CIMK/NOPB | 815-ADC121C021CIMK/NOPB |
| Product Name | ADC121C021 I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121C021CIMK/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT I2C ALERT TSOT23-6 |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | Serial; I2C; I2C | ||
| Package Type | SOT,VSSOP | TSOT | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| INL | 1 LSB |