The TLV0831IP is an 8-bit successive-approxima
8-Bit 49 kSPS ADC Serial Out, Differential input, Configurable as SE input, 1 Ch. 8-PDIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
8-Bit 49 kSPS ADC Serial Out, Differential input, Configurable as SE input, 1 Ch. 8-PDIP Product overview: TLV0831IP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0831IP can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
IC 8 BIT 49 KSPS ADC S/O 8-DIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 8BIT SAR 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV0831IP | 296-2946-5-ND | 700-TLV0831IP | TLV0831IP | 815-TLV0831IP | TLV0831IP | TLV0831IP |
| Product Name | TLV0831 8-Bit 49 kSPS ADC Serial Out, Differential input, Configurable as SE input, 1 Ch. | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | IC 8 BIT 49 KSPS ADC S/O 8-DIP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI, Serial | Serial | Serial; SPI; SPI | ||
| Package Type | PDIP,SOIC | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | ||
| INL | 1 LSB |