The ADC12D1800 is a 12-bit, single-channel 3.6 GSPS analog-to-digital converter designed for high-speed data acquisition in wideband communications, radar, and software-defined radio applications. It is packaged in a 292-ball BGA with a nominal body size of 27.00 mm × 27.00 mm and operates over the industrial temperature range of -40°C to +85°C. The device features internally terminated, buffered differential analog inputs, programmable gain and offset, and 1:1 or 1:2 demuxed LVDS outputs compliant with IEEE 1596.3-1996. It supports auto-sync for multi-chip systems and operates from a single 1.9 V power supply. Typical performance includes a noise floor density of -153.5 dBm/Hz, an SFDR of 73 dBc, and a power consumption of 4.4 W.
12-Bit, Single 3.6 GSPS Ultra High-Speed ADC 292-BGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 910214-ADC12D1800CIU
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Package: 292-BBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC12D1800
Categories: Integrated Circuits (ICs)
Case / Package: 292-BGA (27x27)
ECCN: 3A001A5A3
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
12-Bit 3.6GS/s Dual ADC, LVDS/Parallel, BGA Product overview: ADC12D1800CIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D1800CIUT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
IC ADC 12BIT FOLD INTERP 292BGA
Analog to Digital Converters - ADC 12B Sgl 3.6 GSPS Ultra Hi-Spd ADC
IC ADC 12BIT FOLD INTERP 292BGA
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12D1800CIUT | 910214-ADC12D1800CIUT | 700-ADC12D1800CIUT | ADC12D1800CIUT-ND | ADC12D1800CIUT | 815-ADC12D1800CIUT | ADC12D1800CIUT | ADC12D1800CIUT |
| Product Name | ADC12D1800 12-Bit, Single 3.6 GSPS Ultra High-Speed ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D1800CIUT | Dual BGA Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters - ADC 12B Sgl 3.6 GSPS Ultra Hi-Spd ADC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | LVDS, Parallel | Parallel | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | |||
| Package Type | BGA | 292-BGA (27x27) | BGA | 292-BBGA | 292-BBGA | 292-BGA | 292-BBGA | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| DNL | 0.4000 LSB |