10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054893-TLC1543IDBRG4
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 38k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP
10-Bit 38kSPS 11Ch ADC, SPI, Single-Ended, 5.5V, SSOP Product overview: TLC1543IDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543IDBRG4 can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 20SSOP
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP
IC ADC 10BIT 38KSPS 11CH 20-SSOP
IC ADC 10BIT SAR 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543IDBRG4 | 054893-TLC1543IDBRG4 | TLC1543IDBRG4-ND | 700-TLC1543IDBRG4 | TLC1543IDBRG4 | TLC1543IDBRG4 | 815-TLC1543IDBRG4 | TLC1543IDBRG4 |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543IDBRG4 | Analog to Digital Converters (ADC) | 5.5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 10BIT 38KSPS 11CH 20-SSOP | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP; 20-SSOP (0.209, 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 1.25 bits | |||
| INL | 1 LSB |