The ADS8885 is an 18-bit, 400-kSPS, true-differential input, successive approximation register (SAR) analog-to-digital converter with a microPower design for battery-operated and precision instrumentation applications. It operates with an analog supply voltage of 2.7V to 3.6V and a digital supply voltage of 1.65V to 3.6V, supporting a reference voltage range of 2.5V to 5V. The device features a serial SPI-compatible interface with daisy-chain capability, 100dB signal-to-noise ratio, ±1.5LSB integral nonlinearity, and a 1200ns settling time for full-scale steps. Power dissipation is 2.6mW at full speed and 65µW at 10kSPS, with a 50nA power-down current. It is packaged in a 10-pin VSON package with an operating temperature range of -40°C to +85°C.
18-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
18-Bit, 400-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8885IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8885IDRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015861-ADS8885IDRCT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
Single Channel Single ADC SAR 400ksps 18-bit Serial 10-Pin VSON EP T/R
IC ADC 18BIT SAR 10VSON
IC ADC 18BIT SAR 10VSON
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8885IDRCT | ADS8885IDRCT | 700-ADS8885IDRCT | 1015861-ADS8885IDRCT | 296-37264-2-ND | 296-37264-1-ND | ADS8885IDRCT | 815-ADS8885IDRCT | ADS8885IDRCT | ADS8885IDRCT |
| Product Name | ADS8885 18-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8885IDRCT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Single Channel Single ADC SAR 400ksps 18-bit Serial 10-Pin VSON EP T/R | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | VSON10 | 10-VSON (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 2.25 bits | |||||
| INL | 3 LSB |