Texas Instruments ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IBRSAT

Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX - ADS8328IBRSAT - Texas Instruments
Dallas, TX, United States
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX
ADS8328IBRSAT
ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX ADS8328IBRSAT
2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX 16-QFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IBRSAT
009386-ADS8328IBRSAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IBRSAT 009386-ADS8328IBRSAT
Manufacturer: Texas Instruments Win Source Part Number: 009386-ADS8328IBRSAT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009386-ADS8328IBRSAT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 5.5V VQFN Analog-to-Digital Converter IC - 700-ADS8328IBRSAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8328IBRSAT
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8328IBRSAT
16-Bit 500kSPS SPI ADC, 2-Ch, 2.7-5.5V, VQFN Product overview: ADS8328IBRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IBRSAT can be used for catalog matching and distributor lookup.

16-Bit 500kSPS SPI ADC, 2-Ch, 2.7-5.5V, VQFN Product overview: ADS8328IBRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IBRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-21532-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21532-2-ND
Analog to Digital Converters (ADC) 296-21532-2-ND
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IBRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IBRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8328IBRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site
IC ADC 16BIT 500KSPS DUAL 16VQFN - 815-ADS8328IBRSAT - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT 500KSPS DUAL 16VQFN
815-ADS8328IBRSAT
IC ADC 16BIT 500KSPS DUAL 16VQFN 815-ADS8328IBRSAT
IC ADC 16BIT 500KSPS DUAL 16VQFN

IC ADC 16BIT 500KSPS DUAL 16VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IBRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8328IBRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS8328IBRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8328IBRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8328IBRSAT
Analog to Digital Converters (ADC) ADS8328IBRSAT
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8328IBRSAT 009386-ADS8328IBRSAT 700-ADS8328IBRSAT 296-21532-2-ND ADS8328IBRSAT 815-ADS8328IBRSAT ADS8328IBRSAT ADS8328IBRSAT
Product Name ADS8328 2.7V~5.5V, 16 bit 500KSPS Serial ADC w 2-to-1 MUX Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IBRSAT 16-bit 5.5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 16BIT 500KSPS DUAL 16VQFN Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP 16-QFN (4x4) VQFN 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 2 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CIMTCX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers