Texas Instruments ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IBRSAT

Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC - ADS8327IBRSAT - Texas Instruments
Dallas, TX, United States
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC
ADS8327IBRSAT
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IBRSAT
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V VQFN Analog-to-Digital Converter IC
700-ADS8327IBRSAT
16-bit 5.5V VQFN Analog-to-Digital Converter IC 700-ADS8327IBRSAT
16-Bit 500kSPS SPI ADC, 2.7-5.5V, 16-VQFN Product overview: ADS8327IBRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IBRSAT can be used for catalog matching and distributor lookup.

16-Bit 500kSPS SPI ADC, 2.7-5.5V, 16-VQFN Product overview: ADS8327IBRSAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IBRSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-21530-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21530-2-ND
Analog to Digital Converters (ADC) 296-21530-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
 - ADS8327IBRSAT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSAT
009383-ADS8327IBRSAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSAT 009383-ADS8327IBRSAT
Manufacturer: Texas Instruments Win Source Part Number: 009383-ADS8327IBRSAT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009383-ADS8327IBRSAT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8327IBRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8327IBRSAT
Analog to Digital Converters (ADC) ADS8327IBRSAT
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now
IC ADC 16BIT 500KSPS 16-VQFN - 815-ADS8327IBRSAT - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT 500KSPS 16-VQFN
815-ADS8327IBRSAT
IC ADC 16BIT 500KSPS 16-VQFN 815-ADS8327IBRSAT
IC ADC 16BIT 500KSPS 16-VQFN

IC ADC 16BIT 500KSPS 16-VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IBRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS8327IBRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IBRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8327IBRSAT
IC ADC 16BIT SAR 16QFN

IC ADC 16BIT SAR 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8327IBRSAT 700-ADS8327IBRSAT 296-21530-2-ND ADS8327IBRSAT 009383-ADS8327IBRSAT ADS8327IBRSAT 815-ADS8327IBRSAT ADS8327IBRSAT ADS8327IBRSAT
Product Name ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-bit 5.5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IBRSAT Analog to Digital Converters (ADC) IC ADC 16BIT 500KSPS 16-VQFN Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI Serial SPI; SPI SPI; SPI SPI; SPI
Package Type QFN,TSSOP VQFN 16-VQFN Exposed Pad VQFN16 16-QFN (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 2 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 5962-9551301QEA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
2 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
5 suppliers
TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details