Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS114S08BIPBSR

Description
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50714-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50714-1-ND
Analog to Digital Converters (ADC) 296-50714-1-ND
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50714-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50714-6-ND
Analog to Digital Converters (ADC) 296-50714-6-ND
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50714-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50714-2-ND
Analog to Digital Converters (ADC) 296-50714-2-ND
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1139557-ADS114S08BIPBSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1139557-ADS114S08BIPBSR
Win Source Part Number: 1139557-ADS114S08BIP BSR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Temperature Sensor Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 12 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: ±2.5V, 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50714-6,ADS114S0 8BIPBSR-ND,296-50714 -2,296-50714-1 Base Product Number: ADS114S08

Win Source Part Number: 1139557-ADS114S08BIPBSR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 12
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50714-6,ADS114S08BIPBSR-ND,296-50714-2,296-50714-1
Base Product Number: ADS114S08

Buy Now Datasheet
Singapore, Singapore
16-bit 3.3V Analog-to-Digital Converter IC
700-ADS114S08BIPBSR
16-bit 3.3V Analog-to-Digital Converter IC 700-ADS114S08BIPBSR
16-Bit Delta-Sigma ADC, 12-Ch, 4-kSPS, 3.3V, 32-TQFP Product overview: ADS114S08BIPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS114S08BIPBSR can be used for catalog matching and distributor lookup.

16-Bit Delta-Sigma ADC, 12-Ch, 4-kSPS, 3.3V, 32-TQFP Product overview: ADS114S08BIPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS114S08BIPBSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16BIT ADC

16BIT ADC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIPBSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS114S08BIPBSR
Data Acquisition - Analog to Digital Converters (ADC) ADS114S08BIPBSR
IC ADC 16BIT SIGMA-DELTA 32TQFP

IC ADC 16BIT SIGMA-DELTA 32TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS114S08BIPBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS114S08BIPBSR
Analog to Digital Converters (ADC) ADS114S08BIPBSR
16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS114S08BIPBSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS114S08BIPBSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS114S08BIPBSR
IC ADC 16BIT SIGMA-DELTA 32TQFP

IC ADC 16BIT SIGMA-DELTA 32TQFP

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50714-1-ND 296-50714-6-ND 296-50714-2-ND 1139557-ADS114S08BIPBSR 700-ADS114S08BIPBSR 815-ADS114S08BIPBSR ADS114S08BIPBSR ADS114S08BIPBSR ADS114S08BIPBSR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 16-bit 3.3V Analog-to-Digital Converter IC 16BIT ADC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP; 32-TQFP TQFP; 32-TQFP TQFP; 32-TQFP QFP; 32-TQFP QFP; TQFP; 32-TQFP 32-TQFP
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 32 32 32 32
Resolution 16 bits 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD574ALNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details