The ADS8325IDRBT is a 16-bit, sampling analog-to-digital converter designed for battery-operated and remote data acquisition systems. It operates from a 2.7V to 5.5V supply, consumes 1mW at a 10kHz data rate, and supports a 100kSPS throughput. The device features a differential input, SPI/SSI-compatible serial interface, and offers ±1.5LSB typical integral linearity error and 20μVRMS noise. It is packaged in an 8-pin SON-8 case measuring 3mm × 3mm, identical to a 3mm × 3mm QFN footprint. The operating junction temperature range is −40°C to +125°C, and the free-air temperature range is −40°C to +85°C. It is pin-compatible with the ADS7816, ADS7822, ADS7826, ADS7827, ADS7829, and ADS8320. The reference voltage can be set between 2.5V and VDD.
16-Bit, 100kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC 8-SON -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 009377-ADS8325IDRBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
16-Bit 100kSPS ADC, SPI, 2.7-5.5V, 8-SON Product overview: ADS8325IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8325IDRBT can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
IC ADC 16BIT SAR 8SON
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)
IC ADC MICROPWR SMPL 16BIT 8SON
IC ADC 16BIT SAR 8SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8325IDRBT | 296-19860-2-ND | 009377-ADS8325IDRBT | 700-ADS8325IDRBT | ADS8325IDRBT | ADS8325IDRBT | ADS8325IDRBT | 815-ADS8325IDRBT | ADS8325IDRBT |
| Product Name | ADS8325 16-Bit, 100kSPS Serial Out, 2.7V to 5.5V Micro Power Sampling ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8325IDRBT | 16-bit 5.5V Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC MICROPWR SMPL 16BIT 8SON | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI, Serial | Serial | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | SON,VSSOP | 8-VDFN Exposed Pad | 8-SON (3x3) | SON | VSON8 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | ||||
| INL | 4 LSB |