Texas Instruments ADS1120 Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors ADS1120IRVAR

Description
Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-VQFN -40 to 125
Request a Quote Datasheet
Description
Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1120 Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors - ADS1120IRVAR - Texas Instruments
Dallas, TX, United States
ADS1120 Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors
ADS1120IRVAR
ADS1120 Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors ADS1120IRVAR
Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-VQFN -40 to 125

Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit VQFN Analog-to-Digital Converter IC
700-ADS1120IRVAR
Low-Power 16-bit VQFN Analog-to-Digital Converter IC 700-ADS1120IRVAR
16-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC with PGA, VREF, 2x IDACs & SPI interface 16-VQFN -40 to 125 Product overview: ADS1120IRVAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1120IRVAR can be used for catalog matching and distributor lookup.

16-bit, 2-kSPS, 4-ch, low-power, small-size delta-sigma ADC with PGA, VREF, 2x IDACs & SPI interface 16-VQFN -40 to 125 Product overview: ADS1120IRVAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1120IRVAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-46064-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-46064-2-ND
Analog to Digital Converters (ADC) 296-46064-2-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-46064-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-46064-1-ND
Analog to Digital Converters (ADC) 296-46064-1-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-46064-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-46064-6-ND
Analog to Digital Converters (ADC) 296-46064-6-ND
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1120IRVAR
860399-ADS1120IRVAR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1120IRVAR 860399-ADS1120IRVAR
Manufacturer: Texas Instruments Win Source Part Number: 860399-ADS1120IRVAR Features: Bit Analog to Digital Converter Input 16-VQFN (3.5x3.5) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ADS1120 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46064-1, 296-46064-2, 296-46064-6, ADS1120IRVAR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 860399-ADS1120IRVAR
Features: Bit Analog to Digital Converter Input 16-VQFN (3.5x3.5)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ADS1120
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3.5x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46064-1, 296-46064-2, 296-46064-6, ADS1120IRVAR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1120IRVAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1120IRVAR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1120IRVAR
IC ADC 16VQFN

IC ADC 16VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS1120IRVAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1120IRVAR
Analog to Digital Converters (ADC) ADS1120IRVAR
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-VQFN (3.5x3.5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1120IRVAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1120IRVAR
Data Acquisition - Analog to Digital Converters (ADC) ADS1120IRVAR
IC ADC 16VQFN

IC ADC 16VQFN

Supplier's Site Datasheet
ANALOG TO DIGITAL CONVERTERS - A - 815-ADS1120IRVAR - Utmel Electronic Limited
Hong Kong, China
ANALOG TO DIGITAL CONVERTERS - A
815-ADS1120IRVAR
ANALOG TO DIGITAL CONVERTERS - A 815-ADS1120IRVAR
ANALOG TO DIGITAL CONVERTERS - A

ANALOG TO DIGITAL CONVERTERS - A

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1120IRVAR 700-ADS1120IRVAR 296-46064-2-ND 296-46064-1-ND 296-46064-6-ND 860399-ADS1120IRVAR ADS1120IRVAR ADS1120IRVAR ADS1120IRVAR 815-ADS1120IRVAR
Product Name ADS1120 Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors Low-Power 16-bit VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1120IRVAR Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) ANALOG TO DIGITAL CONVERTERS - A
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP,VQFN 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad 16-VQFN (3.5x3.5) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits
INL 1.3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers