Dual 14-bit 125 MSPS analog-to-digital converter with serialized LVDS outputs in a 48-pin VQFN package measuring 7 mm × 7 mm, operating over the industrial temperature range of -40°C to 85°C with a 3.3 V analog and digital supply. The device includes programmable gain up to 6 dB, internal or external reference options, and supports sine, LVCMOS, LVPECL, and LVDS clock inputs down to 400 mVpp.
Dual 14-bit 125MSPS ADC with serialized LVDS output 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
14-Bit 125MSPS Dual-Ch ADC, LVDS, VQFN Product overview: ADS6245IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6245IRGZT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009302-ADS6245IRGZT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
ADS6245 Dual-Channel, 14-Bit, 125-MSPS Analog-to-Digital Converter (ADC)
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT 125MSPS DUAL 48VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6245IRGZT | 296-22028-6-ND | 296-22028-2-ND | 296-22028-1-ND | 700-ADS6245IRGZT | 009302-ADS6245IRGZT | ADS6245IRGZT | ADS6245IRGZT | ADS6245IRGZT | ADS6245IRGZT | 815-ADS6245IRGZT |
| Product Name | ADS6245 Dual 14-bit 125MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6245IRGZT | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 14BIT 125MSPS DUAL 48VQFN | |
| Interface Type | Serial; Parallel; SPI | Serial | Serial | Serial | LVDS, Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN | 48-VQFN (7x7) | VQFN48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | ||||
| DNL | 2.5 LSB | 0.0305 LSB |