Texas Instruments ADS4129 12 bit 250MSPS Low Power ADC ADS4129IRGZT

Description
12 bit 250MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet
Description
12 bit 250MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS4129 12 bit 250MSPS Low Power ADC - ADS4129IRGZT - Texas Instruments
Dallas, TX, United States
ADS4129 12 bit 250MSPS Low Power ADC
ADS4129IRGZT
ADS4129 12 bit 250MSPS Low Power ADC ADS4129IRGZT
12 bit 250MSPS Low Power ADC 48-VQFN -40 to 85

12 bit 250MSPS Low Power ADC 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS4129IRGZT
VQFN Analog-to-Digital Converter IC 700-ADS4129IRGZT
12-bit 250Msps Pipelined ADC, 1-Ch, Parallel, VQFN-48 Product overview: ADS4129IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4129IRGZT can be used for catalog matching and distributor lookup.

12-bit 250Msps Pipelined ADC, 1-Ch, Parallel, VQFN-48 Product overview: ADS4129IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4129IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4129IRGZT
860414-ADS4129IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4129IRGZT 860414-ADS4129IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 860414-ADS4129IRGZT Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS4129 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991C2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28081-6, -ADS4129IRGZT-NDR, 296-28081-2, -296-28081-1-ND, 296-28081-1

Manufacturer: Texas Instruments
Win Source Part Number: 860414-ADS4129IRGZT
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS4129
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 3A991C2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28081-6, -ADS4129IRGZT-NDR, 296-28081-2, -296-28081-1-ND, 296-28081-1

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28081-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28081-2-ND
Analog to Digital Converters (ADC) 296-28081-2-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28081-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28081-6-ND
Analog to Digital Converters (ADC) 296-28081-6-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28081-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28081-1-ND
Analog to Digital Converters (ADC) 296-28081-1-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS4129IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4129IRGZT
Analog to Digital Converters (ADC) ADS4129IRGZT
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS4129IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4129IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS4129IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet
IC, ADC, 12BIT, 250MSPS, QFN-48 - More Details - 815-ADS4129IRGZT - Utmel Electronic Limited
Hong Kong, China
IC, ADC, 12BIT, 250MSPS, QFN-48 - More Details
815-ADS4129IRGZT
IC, ADC, 12BIT, 250MSPS, QFN-48 - More Details 815-ADS4129IRGZT
IC, ADC, 12BIT, 250MSPS, QFN-48 - More Details

IC, ADC, 12BIT, 250MSPS, QFN-48 - More Details

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4129IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4129IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4129IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4129IRGZT 700-ADS4129IRGZT 860414-ADS4129IRGZT 296-28081-2-ND 296-28081-6-ND 296-28081-1-ND ADS4129IRGZT ADS4129IRGZT 815-ADS4129IRGZT ADS4129IRGZT
Product Name ADS4129 12 bit 250MSPS Low Power ADC VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4129IRGZT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) IC, ADC, 12BIT, 250MSPS, QFN-48 - More Details Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN EP 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 1.5 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details