Texas Instruments TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548CDWR

Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70
Request a Quote
Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC3548 is an 8-channel, 14-bit, 200-kSPS analog-to-digital converter with pseudodifferential 0-V to 5-V inputs, operating from a single 5-V analog supply and 3-V to 5-V digital supply. It features a built-in 4-V reference, SPI/DSP-compatible serial interface with SCLK up to 25 MHz, and low power consumption of 4 mA in normal operation and 20 µA in autopower-down mode. The device is packaged in a 24-pin SOIC (DW) package and operates from 0°C to 70°C. Integral nonlinearity is ±1 LSB maximum, and differential nonlinearity is ±1 LSB maximum.

Datasheet Summary
Powered by GS/AI

The TLC3548 is an 8-channel, 14-bit, 200-kSPS analog-to-digital converter with pseudodifferential 0-V to 5-V inputs, operating from a single 5-V analog supply and 3-V to 5-V digital supply. It features a built-in 4-V reference, SPI/DSP-compatible serial interface with SCLK up to 25 MHz, and low power consumption of 4 mA in normal operation and 20 µA in autopower-down mode. The device is packaged in a 24-pin SOIC (DW) package and operates from 0°C to 70°C. Integral nonlinearity is ±1 LSB maximum, and differential nonlinearity is ±1 LSB maximum.

Suppliers

Company
Product
Description
Supplier Links
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC - TLC3548CDWR - Texas Instruments
Dallas, TX, United States
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC
TLC3548CDWR
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548CDWR
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70

14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Analog-to-Digital Converter IC
700-TLC3548CDWR
5.5V SOIC Analog-to-Digital Converter IC 700-TLC3548CDWR
14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5.5V, SOIC Product overview: TLC3548CDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548CDWR can be used for catalog matching and distributor lookup.

14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5.5V, SOIC Product overview: TLC3548CDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDWR
1268974-TLC3548CDWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDWR 1268974-TLC3548CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1268974-TLC3548CDWR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Number of Converters: 1 Family Name: TLC3548 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): AD7858LAR-REEL; AD7858LBR-REEL; AD7858LBRZ-REEL; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268974-TLC3548CDWR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Number of Converters: 1
Family Name: TLC3548
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AD7858LAR-REEL; AD7858LBR-REEL; AD7858LBRZ-REEL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC3548CDWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC3548CDWR-ND
Analog to Digital Converters (ADC) TLC3548CDWR-ND
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC3548CDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3548CDWR
Analog to Digital Converters (ADC) TLC3548CDWR
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet
IC ADC 14BIT 200KSPS 8CH 24-SOIC - 815-TLC3548CDWR - Utmel Electronic Limited
Hong Kong, China
IC ADC 14BIT 200KSPS 8CH 24-SOIC
815-TLC3548CDWR
IC ADC 14BIT 200KSPS 8CH 24-SOIC 815-TLC3548CDWR
IC ADC 14BIT 200KSPS 8CH 24-SOIC

IC ADC 14BIT 200KSPS 8CH 24-SOIC

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3548CDWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3548CDWR
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3548CDWR
Data Acquisition - Analog to Digital Converters (ADC) TLC3548CDWR
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3548CDWR 700-TLC3548CDWR 1268974-TLC3548CDWR TLC3548CDWR-ND TLC3548CDWR 815-TLC3548CDWR TLC3548CDWR TLC3548CDWR
Product Name TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 5.5V SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CDWR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 14BIT 200KSPS 8CH 24-SOIC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295, 7.50mm Width) 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 1.75 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0801LCN - 198705-ADC0801LCN - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 20-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers