12-Bit 250MSPS Dual Low Power ADC 64-VQFN -40 to 85
2-Ch 12-Bit 250MSPS ADC, Diff, DDR/LVDS, VQFN Product overview: ADS4229IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4229IRGCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910851-ADS4229IRGCR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS4229
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991C2
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 12BIT 250MSPS DL 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4229IRGCR | 700-ADS4229IRGCR | 910851-ADS4229IRGCR | ADS4229IRGCR-ND | ADS4229IRGCR | ADS4229IRGCR | 815-ADS4229IRGCR | ADS4229IRGCR |
| Product Name | ADS4229 12-Bit 250MSPS Dual Low Power ADC | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4229IRGCR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 12BIT 250MSPS DL 64VQFN | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | DDR, LVDS, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | |||
| Package Type | VQFN | VQFN | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| DNL | 1.5 LSB | 0.0977 LSB |