Texas Instruments ADS62P44 Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs ADS62P44IRGCT

Description
Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS62P44 Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs - ADS62P44IRGCT - Texas Instruments
Dallas, TX, United States
ADS62P44 Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs
ADS62P44IRGCT
ADS62P44 Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs ADS62P44IRGCT
Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85

Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23137-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23137-2-ND
Analog to Digital Converters (ADC) 296-23137-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23137-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23137-1-ND
Analog to Digital Converters (ADC) 296-23137-1-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23137-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23137-6-ND
Analog to Digital Converters (ADC) 296-23137-6-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS62P44IRGCT
Dual VQFN Analog-to-Digital Converter IC 700-ADS62P44IRGCT
14-Bit 105MSPS Dual-Channel ADC, VQFN, DDR/LVDS/Parallel Product overview: ADS62P44IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P44IRGCT can be used for catalog matching and distributor lookup.

14-Bit 105MSPS Dual-Channel ADC, VQFN, DDR/LVDS/Parallel Product overview: ADS62P44IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P44IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P44IRGCT
1015550-ADS62P44IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P44IRGCT 1015550-ADS62P44IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1015550-ADS62P44IRGC T Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 3.6 V Sampling Rate: 105M Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015550-ADS62P44IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC ADC 14BIT DUAL 105MSPS 64VQFN - 815-ADS62P44IRGCT - Utmel Electronic Limited
Hong Kong, China
IC ADC 14BIT DUAL 105MSPS 64VQFN
815-ADS62P44IRGCT
IC ADC 14BIT DUAL 105MSPS 64VQFN 815-ADS62P44IRGCT
IC ADC 14BIT DUAL 105MSPS 64VQFN

IC ADC 14BIT DUAL 105MSPS 64VQFN

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P44IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS62P44IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS62P44IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS62P44IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS62P44IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS62P44IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS62P44IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS62P44IRGCT
Analog to Digital Converters (ADC) ADS62P44IRGCT
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS62P44IRGCT 296-23137-2-ND 296-23137-1-ND 296-23137-6-ND 700-ADS62P44IRGCT 1015550-ADS62P44IRGCT 815-ADS62P44IRGCT ADS62P44IRGCT ADS62P44IRGCT ADS62P44IRGCT
Product Name ADS62P44 Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P44IRGCT IC ADC 14BIT DUAL 105MSPS 64VQFN Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN 64-VQFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 1.75 bits 14 bits
DNL 0.7000 LSB 0.0305 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC0838CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Resolution 8 bits
Dissipation 800 milliwatts
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details