Texas Instruments ADS4128 12-Bit, 200MSPS, Ultralow-Power ADC ADS4128IRGZT

Description
12-Bit, 200MSPS, Ultralow-Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet
Description
12-Bit, 200MSPS, Ultralow-Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS4128 12-Bit, 200MSPS, Ultralow-Power ADC - ADS4128IRGZT - Texas Instruments
Dallas, TX, United States
ADS4128 12-Bit, 200MSPS, Ultralow-Power ADC
ADS4128IRGZT
ADS4128 12-Bit, 200MSPS, Ultralow-Power ADC ADS4128IRGZT
12-Bit, 200MSPS, Ultralow-Power ADC 48-VQFN -40 to 85

12-Bit, 200MSPS, Ultralow-Power ADC 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS4128IRGZT
VQFN Analog-to-Digital Converter IC 700-ADS4128IRGZT
12-Bit 200MSPS ADC, Differential, DDR/LVDS/Parallel, VQFN Product overview: ADS4128IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4128IRGZT can be used for catalog matching and distributor lookup.

12-Bit 200MSPS ADC, Differential, DDR/LVDS/Parallel, VQFN Product overview: ADS4128IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4128IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4128IRGZT
910849-ADS4128IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4128IRGZT 910849-ADS4128IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 910849-ADS4128IRGZT Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS4128 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991C2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30542-6, -296-30542-1, -296-30542-1-ND, -ADS4128IRGZT-NDR, 296-30542-2, 296-30542-1

Manufacturer: Texas Instruments
Win Source Part Number: 910849-ADS4128IRGZT
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS4128
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 3A991C2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30542-6, -296-30542-1, -296-30542-1-ND, -ADS4128IRGZT-NDR, 296-30542-2, 296-30542-1

Buy Now Datasheet
 - ADS4128IRGZT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel Access, PQCC48

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel Access, PQCC48

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-30542-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-30542-1-ND
Analog to Digital Converters (ADC) 296-30542-1-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-30542-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-30542-6-ND
Analog to Digital Converters (ADC) 296-30542-6-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-30542-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-30542-2-ND
Analog to Digital Converters (ADC) 296-30542-2-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4128IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4128IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4128IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site
IC ADC 12BIT PAR 200MSPS 48VQFN - 815-ADS4128IRGZT - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT PAR 200MSPS 48VQFN
815-ADS4128IRGZT
IC ADC 12BIT PAR 200MSPS 48VQFN 815-ADS4128IRGZT
IC ADC 12BIT PAR 200MSPS 48VQFN

IC ADC 12BIT PAR 200MSPS 48VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS4128IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4128IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS4128IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS4128IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4128IRGZT
Analog to Digital Converters (ADC) ADS4128IRGZT
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4128IRGZT 700-ADS4128IRGZT 910849-ADS4128IRGZT ADS4128IRGZT 296-30542-1-ND 296-30542-6-ND 296-30542-2-ND ADS4128IRGZT 815-ADS4128IRGZT ADS4128IRGZT ADS4128IRGZT
Product Name ADS4128 12-Bit, 200MSPS, Ultralow-Power ADC VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4128IRGZT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 12BIT PAR 200MSPS 48VQFN Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel DDR, LVDS, Parallel Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN 48-VQFN (7x7) VQFN48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 1.5 bits 12 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IN - 077413-ADC08832IN - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type DIP; PDIP; 8-PDIP
Packing Method Tube; Tube/Rail
View Details
4 suppliers