Manufacturer: Texas Instruments
Win Source Part Number: 198802-ADS8328IBRSAR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): AD7264BSTZ-5; ADS8328IRSAR; ADS8328IRSARG4;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
16-Bit 500KSPS Serial ADC, 2 Ch, SPI, 2.7-5.5V, VQFN Product overview: ADS8328IBRSAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8328IBRSAR can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQCC16
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
IC ADC 16BIT SAR 16QFN
IC ADC 16BIT SAR 16QFN
16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
IC ADC 16BIT SER 500K 16VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 198802-ADS8328IBRSAR | 700-ADS8328IBRSAR | ADS8328IBRSAR | ADS8328IBRSAR-ND | ADS8328IBRSAR | ADS8328IBRSAR | ADS8328IBRSAR | 815-ADS8328IBRSAR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8328IBRSAR | 16-bit 5.5V VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 16BIT SER 500K 16VQFN | |
| Interface Type | SPI; SPI | SPI, Serial | Serial | SPI; SPI | SPI; SPI | Serial; SPI; SPI | ||
| Package Type | 16-QFN (4x4) | VQFN | LCC16 | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec |