The ADS7853IPW is a 14-bit, dual-channel, simultaneous-samplin
SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling 16-TSSOP -40 to 125
Win Source Part Number: 1340416-ADS7853IPW
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tube
Standard Package: 90
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential,
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS7853
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
SAR ADC, dual, single-ended input, 1 MSPS, 14-bit, simultaneous sampling 16-TSSOP -40 to 125 Product overview: ADS7853IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7853IPW can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 16TSSOP
ADC Dual SAR 1Msps 14-Bit Serial (SPI) 16-Pin TSSOP Tube
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7853IPW | 1340416-ADS7853IPW | 296-47691-ND | 700-ADS7853IPW | ADS7853IPW | 815-ADS7853IPW | ADS7853IPW |
| Product Name | ADS7853 SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ADC Dual SAR 1Msps 14-Bit Serial (SPI) 16-Pin TSSOP Tube | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,WQFN | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SSOP; 16-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| INL | 2 LSB |