16-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface and TAG 16-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 16BIT SAR 16SOIC
IC ADC 16BIT SER 40K 16SOIC
IC ADC 16BIT SAR 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8513IBDWR | ADS8513IBDWR-ND | ADS8513IBDWR | ADS8513IBDWR | 815-ADS8513IBDWR | ADS8513IBDWR |
| Product Name | ADS8513 16-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface and TAG | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 16BIT SER 40K 16SOIC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | ||
| INL | 2 LSB |