Texas Instruments ADS4126 12bit 160MSPS Low Power ADC ADS4126IRGZT

Description
12bit 160MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet
Description
12bit 160MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS4126 12bit 160MSPS Low Power ADC - ADS4126IRGZT - Texas Instruments
Dallas, TX, United States
ADS4126 12bit 160MSPS Low Power ADC
ADS4126IRGZT
ADS4126 12bit 160MSPS Low Power ADC ADS4126IRGZT
12bit 160MSPS Low Power ADC 48-VQFN -40 to 85

12bit 160MSPS Low Power ADC 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS4126IRGZT
VQFN Analog-to-Digital Converter IC 700-ADS4126IRGZT
12-bit 160Msps Pipelined ADC, 1-Ch, Parallel, VQFN-48 Product overview: ADS4126IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4126IRGZT can be used for catalog matching and distributor lookup.

12-bit 160Msps Pipelined ADC, 1-Ch, Parallel, VQFN-48 Product overview: ADS4126IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4126IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-27843-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27843-2-ND
Analog to Digital Converters (ADC) 296-27843-2-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
 - ADS4126IRGZT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC48

ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC48

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4126IRGZT - 768091-ADS4126IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4126IRGZT
768091-ADS4126IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4126IRGZT 768091-ADS4126IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 768091-ADS4126IRGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: ADS4126 Categories: Integrated Circuits (ICs) Sampling Rate: 160M Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): LTC2152IUJ-12#PBF; LTC2152IUJ-12#TRPBF; LTC2153CUJ-12#PBF; Introduction Date: April 01, 2010 ECCN: 3A991.c.2 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768091-ADS4126IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: ADS4126
Categories: Integrated Circuits (ICs)
Sampling Rate: 160M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC2152IUJ-12#PBF; LTC2152IUJ-12#TRPBF; LTC2153CUJ-12#PBF;
Introduction Date: April 01, 2010
ECCN: 3A991.c.2
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC ADC 12BIT SRL 160MSPS 48VQFN - 815-ADS4126IRGZT - Utmel Electronic Limited
Hong Kong, China
IC ADC 12BIT SRL 160MSPS 48VQFN
815-ADS4126IRGZT
IC ADC 12BIT SRL 160MSPS 48VQFN 815-ADS4126IRGZT
IC ADC 12BIT SRL 160MSPS 48VQFN

IC ADC 12BIT SRL 160MSPS 48VQFN

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4126IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4126IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4126IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS4126IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4126IRGZT
Analog to Digital Converters (ADC) ADS4126IRGZT
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS4126IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4126IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS4126IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4126IRGZT 700-ADS4126IRGZT 296-27843-2-ND ADS4126IRGZT 768091-ADS4126IRGZT 815-ADS4126IRGZT ADS4126IRGZT ADS4126IRGZT ADS4126IRGZT
Product Name ADS4126 12bit 160MSPS Low Power ADC VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4126IRGZT IC ADC 12BIT SRL 160MSPS 48VQFN Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN EP 48-VFQFN Exposed Pad VQFN48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 1.5 bits 12 bits
DNL 0.9500 LSB 0.0854 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers