Texas Instruments ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface ADS1110A1IDBVRG4

Description
16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23
Request a Quote Datasheet
Description
16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface - ADS1110A1IDBVRG4 - Texas Instruments
Dallas, TX, United States
ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface
ADS1110A1IDBVRG4
ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface ADS1110A1IDBVRG4
16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23

16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1110A1IDBVRG4
1141592-ADS1110A1IDBVRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1110A1IDBVRG4 1141592-ADS1110A1IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1141592-ADS1110A1IDB VRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: PGA, Selectable Address Package: SOT-23-6 Configuration: PGA-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS1110 Categories: Integrated Circuits (ICs) Sampling Rate: 240 Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): CS5511-ASR; CS5511-AS; CS5509-ASR; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141592-ADS1110A1IDBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: PGA, Selectable Address
Package: SOT-23-6
Configuration: PGA-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS1110
Categories: Integrated Circuits (ICs)
Sampling Rate: 240
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): CS5511-ASR; CS5511-AS; CS5509-ASR;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1110A1IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1110A1IDBVRG4-ND
Analog to Digital Converters (ADC) ADS1110A1IDBVRG4-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Singapore, Singapore
16-bit SOT-23 Analog-to-Digital Converter IC
700-ADS1110A1IDBVRG4
16-bit SOT-23 Analog-to-Digital Converter IC 700-ADS1110A1IDBVRG4
16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1110A1IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1110A1IDBVRG4 can be used for catalog matching and distributor lookup.

16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1110A1IDBVRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1110A1IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1110A1IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1110A1IDBVRG4
Analog to Digital Converters (ADC) ADS1110A1IDBVRG4
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1110A1IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1110A1IDBVRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1110A1IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1110A1IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1110A1IDBVRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1110A1IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site
IC ADC 16BIT SIGMA-DELTA SOT23-6 - 815-ADS1110A1IDBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT SIGMA-DELTA SOT23-6
815-ADS1110A1IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6 815-ADS1110A1IDBVRG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1110A1IDBVRG4 1141592-ADS1110A1IDBVRG4 ADS1110A1IDBVRG4-ND 700-ADS1110A1IDBVRG4 ADS1110A1IDBVRG4 ADS1110A1IDBVRG4 ADS1110A1IDBVRG4 815-ADS1110A1IDBVRG4
Product Name ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1110A1IDBVRG4 Analog to Digital Converters (ADC) 16-bit SOT-23 Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 16BIT SIGMA-DELTA SOT23-6
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C I2C; I²C I2C; I2C
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 2 bits
INL 6.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers