The ADS1120 is a 16-bit analog-to-digital converter with integrated PGA, reference, and excitation current sources, designed for measuring small sensor signals in industrial and medical applications. It is available in a TSSOP-16 package measuring 5mm × 6.4mm, with a supply range of 2.3V to 5.5V, programmable gain up to 128, and data rates up to 2kSPS. The device provides simultaneous 50Hz and 60Hz noise rejection at 20SPS, includes a 2.048V internal reference with 5ppm/°C drift, and operates over a temperature range of -40°C to +125°C. It supports two differential or four single-ended inputs and features an SPI-compatible interface.
Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors 16-TSSOP -40 to 125
Win Source Part Number: 1005873-ADS1120IPW
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 2k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal, Supply
Voltage - Supply, Analog: 2.3V ~ 5.5V
Voltage - Supply, Digital: 2.3V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-39550-5
Base Product Number: ADS1120
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
16-Bit Delta-Sigma ADC, 4-Ch, 2kSPS, SPI, 3.3V, 16-TSSOP Product overview: ADS1120IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 3.3V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1120IPW can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 16TSSOP
Quad Channel Single ADC Delta-Sigma 2ksps 16-bit Serial (5-Wire, 4-Wire, 3-Wire, SPI) 16-Pin TSSOP Tube
16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 16-TSSOP
IC ADC 16BIT SIGMA-DELTA 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1120IPW | 1005873-ADS1120IPW | 296-39550-5-ND | 700-ADS1120IPW | ADS1120IPW | 815-ADS1120IPW | ADS1120IPW | ADS1120IPW |
| Product Name | ADS1120 Low-Power, Low-Noise, 16-Bit Analog-to-Digital Converter for Small Signal Sensors | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit 3.3V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Quad Channel Single ADC Delta-Sigma 2ksps 16-bit Serial (5-Wire, 4-Wire, 3-Wire, SPI) 16-Pin TSSOP Tube | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP,VQFN | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; 16-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 2 bits | 16 bits | ||||
| INL | 1.3 LSB |