Texas Instruments ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter ADS42LB49IRGCT

Description
Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter - ADS42LB49IRGCT - Texas Instruments
Dallas, TX, United States
ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter
ADS42LB49IRGCT
ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter ADS42LB49IRGCT
Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85

Dual 14-bit 250MSPS Analog-to-Digital Converter 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB49IRGCT
1141702-ADS42LB49IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB49IRGCT 1141702-ADS42LB49IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141702-ADS42LB49IRG CT Packaging: Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 250M Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ADS42LB49 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V

Manufacturer: Texas Instruments
Win Source Part Number: 1141702-ADS42LB49IRGCT
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 250M
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ADS42LB49
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V

Buy Now
Analog to Digital Converters (ADC) - 296-38041-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38041-2-ND
Analog to Digital Converters (ADC) 296-38041-2-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38041-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38041-1-ND
Analog to Digital Converters (ADC) 296-38041-1-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS42LB49IRGCT
Dual VQFN Analog-to-Digital Converter IC 700-ADS42LB49IRGCT
Dual-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42LB49IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42LB49IRGCT can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42LB49IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42LB49IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB49IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS42LB49IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS42LB49IRGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS42LB49IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS42LB49IRGCT
Analog to Digital Converters (ADC) ADS42LB49IRGCT
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN - 815-ADS42LB49IRGCT - Utmel Electronic Limited
Hong Kong, China
ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN
815-ADS42LB49IRGCT
ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN 815-ADS42LB49IRGCT
ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN

ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB49IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS42LB49IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS42LB49IRGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS42LB49IRGCT 1141702-ADS42LB49IRGCT 296-38041-2-ND 296-38041-1-ND 700-ADS42LB49IRGCT ADS42LB49IRGCT ADS42LB49IRGCT 815-ADS42LB49IRGCT ADS42LB49IRGCT
Product Name ADS42LB49 Dual 14-bit 250MSPS Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB49IRGCT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; LVDS - Parallel Parallel Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 12 bits 1.75 bits
DNL 0.1500 LSB 0.0183 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers