Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ADS131A02IPBS

Description
Win Source Part Number: 1265286-ADS131A02IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 2.6 mW Number of Bits: 24 Voltage - Supply, Analog: 3V ~ 3.45V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of Channels: 2 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ADS131A02IPBS,2 96-44812,TEXTISADS13 1A02IPBS Base Product Number: ADS131A02
Request a Quote Datasheet
Description
Win Source Part Number: 1265286-ADS131A02IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 2.6 mW Number of Bits: 24 Voltage - Supply, Analog: 3V ~ 3.45V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of Channels: 2 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ADS131A02IPBS,2 96-44812,TEXTISADS13 1A02IPBS Base Product Number: ADS131A02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1265286-ADS131A02IPBS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1265286-ADS131A02IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1265286-ADS131A02IPBS
Win Source Part Number: 1265286-ADS131A02IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 2.6 mW Number of Bits: 24 Voltage - Supply, Analog: 3V ~ 3.45V Voltage - Supply, Digital: 1.65V ~ 3.6V Number of Channels: 2 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ADS131A02IPBS,2 96-44812,TEXTISADS13 1A02IPBS Base Product Number: ADS131A02

Win Source Part Number: 1265286-ADS131A02IPBS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Power (Watts): 2.6 mW
Number of Bits: 24
Voltage - Supply, Analog: 3V ~ 3.45V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Number of Channels: 2
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-ADS131A02IPBS,296-44812,TEXTISADS131A02IPBS
Base Product Number: ADS131A02

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
724-ADS131A02IPBS
3.3V Analog-to-Digital Converter IC 724-ADS131A02IPBS
24-bit 2-Ch Delta-Sigma ADC, 128kSPS, 3.3V, -40 to 125C, 32-TQFP Product overview: ADS131A02IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-ADS131A02IPBS can be used for catalog matching and distributor lookup.

24-bit 2-Ch Delta-Sigma ADC, 128kSPS, 3.3V, -40 to 125C, 32-TQFP Product overview: ADS131A02IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-ADS131A02IPBS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
24-bit 128-kSPS 2-channel simultaneous-sampling delta-sigma ADC 32-TQFP -40 to 125 - 815-ADS131A02IPBS - Utmel Electronic Limited
Hong Kong, China
24-bit 128-kSPS 2-channel simultaneous-sampling delta-sigma ADC 32-TQFP -40 to 125
815-ADS131A02IPBS
24-bit 128-kSPS 2-channel simultaneous-sampling delta-sigma ADC 32-TQFP -40 to 125 815-ADS131A02IPBS
24-bit 128-kSPS 2-channel simultaneous-samplin g delta-sigma ADC 32-TQFP -40 to 125

24-bit 128-kSPS 2-channel simultaneous-sampling delta-sigma ADC 32-TQFP -40 to 125

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1265286-ADS131A02IPBS 724-ADS131A02IPBS 815-ADS131A02IPBS
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 3.3V Analog-to-Digital Converter IC 24-bit 128-kSPS 2-channel simultaneous-sampling delta-sigma ADC 32-TQFP -40 to 125
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers