24-bit Low-Power ADC with High-Z Input Buffer 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009266-ADS1245IDGST
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.5 V to 5.25 V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 15
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP
ADC, Delta-Sigma, 24-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
24-Bit ADC, 15S/s, SPI, VSSOP, 1.8-3.6V Product overview: ADS1245IDGST from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1245IDGST can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 10VSSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP
IC ADC LP 24-BIT 10-MSOP
IC ADC 24BIT SIGMA-DELTA 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1245IDGST | 009266-ADS1245IDGST | 296-15742-2-ND | ADS1245IDGST | 700-ADS1245IDGST | ADS1245IDGST | ADS1245IDGST | 815-ADS1245IDGST | ADS1245IDGST |
| Product Name | ADS1245 24-bit Low-Power ADC with High-Z Input Buffer | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1245IDGST | Analog to Digital Converters (ADC) | 3.6V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC LP 24-BIT 10-MSOP | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VSSOP | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; VSSOP10 | VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 3 bits | ||||
| INL | 252 LSB |