Texas Instruments ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IPW

Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC - ADS8327IPW - Texas Instruments
Dallas, TX, United States
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC
ADS8327IPW
ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC ADS8327IPW
2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85

2.7V~5.5V, 16 Bit 500KSPS Serial ADC 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPW
009384-ADS8327IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPW 009384-ADS8327IPW
Manufacturer: Texas Instruments Win Source Part Number: 009384-ADS8327IPW Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 5.5 V Sampling Rate: 500k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009384-ADS8327IPW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 5.5 V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-19764-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-19764-ND
Analog to Digital Converters (ADC) 296-19764-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Analog-to-Digital Converter IC
700-ADS8327IPW
16-bit 5.5V TSSOP Analog-to-Digital Converter IC 700-ADS8327IPW
16-Bit 500kSPS SPI ADC, 5.5V, 16-TSSOP Product overview: ADS8327IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IPW can be used for catalog matching and distributor lookup.

16-Bit 500kSPS SPI ADC, 5.5V, 16-TSSOP Product overview: ADS8327IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8327IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8327IPW - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IPW
Data Acquisition - Analog to Digital Converters (ADC) ADS8327IPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8327IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8327IPW
Analog to Digital Converters (ADC) ADS8327IPW
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8327IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8327IPW
IC ADC 16BIT SAR 16TSSOP

IC ADC 16BIT SAR 16TSSOP

Supplier's Site
IC ADC 16BIT 500KSPS 16-TSSOP - 815-ADS8327IPW - Utmel Electronic Limited
Hong Kong, China
IC ADC 16BIT 500KSPS 16-TSSOP
815-ADS8327IPW
IC ADC 16BIT 500KSPS 16-TSSOP 815-ADS8327IPW
IC ADC 16BIT 500KSPS 16-TSSOP

IC ADC 16BIT 500KSPS 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8327IPW 009384-ADS8327IPW 296-19764-ND 700-ADS8327IPW ADS8327IPW ADS8327IPW ADS8327IPW ADS8327IPW 815-ADS8327IPW
Product Name ADS8327 2.7V~5.5V, 16 Bit 500KSPS Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8327IPW Analog to Digital Converters (ADC) 16-bit 5.5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 16BIT 500KSPS 16-TSSOP
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI Serial SPI; SPI SPI; SPI
Package Type QFN,TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width) SSOP; 16-TSSOP (0.173, 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 2 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. - 5962-9957001Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type LCCC
Screening Level Military
View Details
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers