Texas Instruments ADS61JB46 14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output ADS61JB46IRHAT

Description
14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output 40-VQFN -40 to 85
Request a Quote Datasheet
Description
14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS61JB46 14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output - ADS61JB46IRHAT - Texas Instruments
Dallas, TX, United States
ADS61JB46 14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output
ADS61JB46IRHAT
ADS61JB46 14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output ADS61JB46IRHAT
14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output 40-VQFN -40 to 85

14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output 40-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38470-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38470-2-ND
Analog to Digital Converters (ADC) 296-38470-2-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS61JB46IRHAT
VQFN Analog-to-Digital Converter IC 700-ADS61JB46IRHAT
14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 40-VQFN -40 to 85 Product overview: ADS61JB46IRHAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS61JB46IRHAT can be used for catalog matching and distributor lookup.

14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 40-VQFN -40 to 85 Product overview: ADS61JB46IRHAT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS61JB46IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB46IRHAT
1141795-ADS61JB46IRHAT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB46IRHAT 1141795-ADS61JB46IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 1141795-ADS61JB46IRH AT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V, 3 V ~ 3.6 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204A Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 1 Family Name: ADS61JB46 Categories: Integrated Circuits (ICs) Sampling Rate: 160M Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): ISLA216S20IR1Z; AD9641BCPZRL7-155; AD9683BCPZRL7-250; Introduction Date: September 25, 2013 ECCN: 3A991.c.3 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141795-ADS61JB46IRHAT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V, 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204A
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 1
Family Name: ADS61JB46
Categories: Integrated Circuits (ICs)
Sampling Rate: 160M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): ISLA216S20IR1Z; AD9641BCPZRL7-155; AD9683BCPZRL7-250;
Introduction Date: September 25, 2013
ECCN: 3A991.c.3
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB46IRHAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS61JB46IRHAT
Data Acquisition - Analog to Digital Converters (ADC) ADS61JB46IRHAT
IC ADC 14BIT PIPELINED 40VQFN

IC ADC 14BIT PIPELINED 40VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS61JB46IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS61JB46IRHAT
Analog to Digital Converters (ADC) ADS61JB46IRHAT
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-VQFN (6x6)

Buy Now
Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R - 815-ADS61JB46IRHAT - Utmel Electronic Limited
Hong Kong, China
Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R
815-ADS61JB46IRHAT
Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R 815-ADS61JB46IRHAT
Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R

Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB46IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS61JB46IRHAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS61JB46IRHAT
IC ADC 14BIT PIPELINED 40VQFN

IC ADC 14BIT PIPELINED 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS61JB46IRHAT 296-38470-2-ND 700-ADS61JB46IRHAT 1141795-ADS61JB46IRHAT ADS61JB46IRHAT ADS61JB46IRHAT 815-ADS61JB46IRHAT ADS61JB46IRHAT
Product Name ADS61JB46 14-Bit, Input-Buffered, 160-MSPS, Analog-to-Digital Converter with JESD204A Output Analog to Digital Converters (ADC) VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS61JB46IRHAT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204A JESD204A JESD204A JESD204A JESD204A
Package Type VQFN 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 1.75 bits
DNL 0.9500 LSB 0.0275 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0848BCN - 198707-ADC0848BCN - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers