Texas Instruments ADS8381 18 Bit 580KSPS parallel ADC ADS8381IBPFBT

Description
18 Bit 580KSPS parallel ADC 48-TQFP -40 to 85
Request a Quote
Description
18 Bit 580KSPS parallel ADC 48-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8381IBPFBT is an 18-bit, 580 kHz analog-to-digital converter with a 48-pin TQFP package, characterized for operation from -40°C to 85°C. It features a unipolar input range, a 18-bit parallel interface, and consumes 115 mW at full throughput. The device includes an onboard reference buffer and offers zero-latency conversion with no missing codes over temperature. It is pin-compatible with the ADS8383 and supports flexible 8-bit, 16-bit, or 18-bit bus configurations.

Datasheet Summary
Powered by GS/AI

The ADS8381IBPFBT is an 18-bit, 580 kHz analog-to-digital converter with a 48-pin TQFP package, characterized for operation from -40°C to 85°C. It features a unipolar input range, a 18-bit parallel interface, and consumes 115 mW at full throughput. The device includes an onboard reference buffer and offers zero-latency conversion with no missing codes over temperature. It is pin-compatible with the ADS8383 and supports flexible 8-bit, 16-bit, or 18-bit bus configurations.

Suppliers

Company
Product
Description
Supplier Links
ADS8381 18 Bit 580KSPS parallel ADC - ADS8381IBPFBT - Texas Instruments
Dallas, TX, United States
ADS8381 18 Bit 580KSPS parallel ADC
ADS8381IBPFBT
ADS8381 18 Bit 580KSPS parallel ADC ADS8381IBPFBT
18 Bit 580KSPS parallel ADC 48-TQFP -40 to 85

18 Bit 580KSPS parallel ADC 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8381IBPFBT
077826-ADS8381IBPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8381IBPFBT 077826-ADS8381IBPFBT
Manufacturer: Texas Instruments Win Source Part Number: 077826-ADS8381IBPFBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Number of Bits: 18 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 580k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077826-ADS8381IBPFBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 18
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 580k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS8381IBPFBT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48

ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-16685-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-16685-2-ND
Analog to Digital Converters (ADC) 296-16685-2-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS8381IBPFBT
Analog-to-Digital Converter IC 700-ADS8381IBPFBT
18-Bit 580KSPS Parallel ADC, TQFP, -40 to 85°C Product overview: ADS8381IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8381IBPFBT can be used for catalog matching and distributor lookup.

18-Bit 580KSPS Parallel ADC, TQFP, -40 to 85°C Product overview: ADS8381IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8381IBPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8381IBPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8381IBPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8381IBPFBT
IC ADC 18BIT SAR 48TQFP

IC ADC 18BIT SAR 48TQFP

Supplier's Site
IC ADC 18BIT 580KSPS 48-TQFP - 815-ADS8381IBPFBT - Utmel Electronic Limited
Hong Kong, China
IC ADC 18BIT 580KSPS 48-TQFP
815-ADS8381IBPFBT
IC ADC 18BIT 580KSPS 48-TQFP 815-ADS8381IBPFBT
IC ADC 18BIT 580KSPS 48-TQFP

IC ADC 18BIT 580KSPS 48-TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8381IBPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8381IBPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8381IBPFBT
IC ADC 18BIT SAR 48TQFP

IC ADC 18BIT SAR 48TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8381IBPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8381IBPFBT
Analog to Digital Converters (ADC) ADS8381IBPFBT
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8381IBPFBT 077826-ADS8381IBPFBT ADS8381IBPFBT 296-16685-2-ND 700-ADS8381IBPFBT ADS8381IBPFBT 815-ADS8381IBPFBT ADS8381IBPFBT ADS8381IBPFBT
Product Name ADS8381 18 Bit 580KSPS parallel ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8381IBPFBT Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) IC ADC 18BIT 580KSPS 48-TQFP Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; TQFP48 TQFP; 48-TQFP TQFP 48-TQFP QFP; 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 18 bits 18 bits 18 bits 2.25 bits 18 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers